Capital Lighting, Inc. 2045PS Mid. Chandeliers-Candle 476614

Description
PRODUCT DETAILS / SPECS Width/Dia: 27.00 Height: 36.00 Bulb Type: Candelabra Qty: 5 Wattage: 60 Finish: Polished Silver Product Name: Five Light Chandelier Category: Dining Chandeliers
Description
PRODUCT DETAILS / SPECS Width/Dia: 27.00 Height: 36.00 Bulb Type: Candelabra Qty: 5 Wattage: 60 Finish: Polished Silver Product Name: Five Light Chandelier Category: Dining Chandeliers

Suppliers

Company
Product
Description
Supplier Links
2045PS Mid. Chandeliers-Candle - 476614 - Capital Lighting, Inc.
Columbus, OH, USA
2045PS Mid. Chandeliers-Candle
476614
2045PS Mid. Chandeliers-Candle 476614
PRODUCT DETAILS / SPECS Width/Dia: 27.00 Height: 36.00 Bulb Type: Candelabra Qty: 5 Wattage: 60 Finish: Polished Silver Product Name: Five Light Chandelier Category: Dining Chandeliers

PRODUCT DETAILS / SPECS
Width/Dia: 27.00
Height: 36.00
Bulb
Type: Candelabra
Qty: 5
Wattage: 60
Finish: Polished Silver
Product Name: Five Light Chandelier
Category: Dining Chandeliers

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 476614
Product Name 2045PS Mid. Chandeliers-Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 2065997 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 310.6 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
STREET LED Floodlight - floodlight with led lamps sfla ex ec iic 1 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details