Capital Lighting, Inc. 2041PS Sconces-Single Candle 476612

Description
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 17.00 Extension: 7 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Polished Silver Product Name: One Light Sconce Category: Bath And Sconces
Description
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 17.00 Extension: 7 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Polished Silver Product Name: One Light Sconce Category: Bath And Sconces

Suppliers

Company
Product
Description
Supplier Links
2041PS Sconces-Single Candle - 476612 - Capital Lighting, Inc.
Columbus, OH, USA
2041PS Sconces-Single Candle
476612
2041PS Sconces-Single Candle 476612
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 17.00 Extension: 7 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Polished Silver Product Name: One Light Sconce Category: Bath And Sconces

PRODUCT DETAILS / SPECS
Width/Dia: 5.00
Height: 17.00
Extension: 7
Bulb
Type: Candelabra
Qty: 1
Wattage: 60
Finish: Polished Silver
Product Name: One Light Sconce
Category: Bath And Sconces

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 476612
Product Name 2041PS Sconces-Single Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Bulkhead Lights - 2410008 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
View Details
Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details