Capital Lighting, Inc. 2043PS Mini Chandeliers-Candle 476610

Description
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 19.00 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Polished Silver Product Name: Three Light Chandelier Category: Mini Chandeliers
Description
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 19.00 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Polished Silver Product Name: Three Light Chandelier Category: Mini Chandeliers

Suppliers

Company
Product
Description
Supplier Links
2043PS Mini Chandeliers-Candle - 476610 - Capital Lighting, Inc.
Columbus, OH, USA
2043PS Mini Chandeliers-Candle
476610
2043PS Mini Chandeliers-Candle 476610
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 19.00 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Polished Silver Product Name: Three Light Chandelier Category: Mini Chandeliers

PRODUCT DETAILS / SPECS
Width/Dia: 15.00
Height: 19.00
Bulb
Type: Candelabra
Qty: 3
Wattage: 60
Finish: Polished Silver
Product Name: Three Light Chandelier
Category: Mini Chandeliers

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 476610
Product Name 2043PS Mini Chandeliers-Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1884158 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fixture Type Fluorescent Lights
Lamp Type Fluorescent
Lighting Fixture Dimensions 1.5 m(L)
View Details
SFLA LED Floodlight - floodlight with led lamps sfla ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details