Capital Lighting, Inc. 9003-89 Exterior -Wall Mount 476514

Description
PRODUCT DETAILS / SPECS Width/Dia: 9.25 Height: 9.00 Length 9.00 Extension: 22.25 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Bronze Weight: 5 Product Name: Medium Dark Sky Outdoor Lamp UPC: 46335912014 Shipped Via: Ups Safety Listing: Outdoor
Description
PRODUCT DETAILS / SPECS Width/Dia: 9.25 Height: 9.00 Length 9.00 Extension: 22.25 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Bronze Weight: 5 Product Name: Medium Dark Sky Outdoor Lamp UPC: 46335912014 Shipped Via: Ups Safety Listing: Outdoor

Suppliers

Company
Product
Description
Supplier Links
9003-89 Exterior -Wall Mount - 476514 - Capital Lighting, Inc.
Columbus, OH, USA
9003-89 Exterior -Wall Mount
476514
9003-89 Exterior -Wall Mount 476514
PRODUCT DETAILS / SPECS Width/Dia: 9.25 Height: 9.00 Length 9.00 Extension: 22.25 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Bronze Weight: 5 Product Name: Medium Dark Sky Outdoor Lamp UPC: 46335912014 Shipped Via: Ups Safety Listing: Outdoor

PRODUCT DETAILS / SPECS
Width/Dia: 9.25
Height: 9.00
Length 9.00
Extension: 22.25
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Bronze
Weight: 5
Product Name: Medium Dark Sky Outdoor Lamp
UPC: 46335912014
Shipped Via: Ups
Safety Listing: Outdoor

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 476514
Product Name 9003-89 Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2856551 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details
Probay Ex2 - probay-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details