Capital Lighting, Inc. HP750-WB-BP Lamps-Desk/Piano Lamps 476485

Description
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 26.00 Bulb Qty: 1 Wattage: 100 Finish: Weathered Brass Product Name: One Light Table Lamp Category: Table Lamp
Description
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 26.00 Bulb Qty: 1 Wattage: 100 Finish: Weathered Brass Product Name: One Light Table Lamp Category: Table Lamp

Suppliers

Company
Product
Description
Supplier Links
HP750-WB-BP Lamps-Desk/Piano Lamps - 476485 - Capital Lighting, Inc.
Columbus, OH, USA
HP750-WB-BP Lamps-Desk/Piano Lamps
476485
HP750-WB-BP Lamps-Desk/Piano Lamps 476485
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 26.00 Bulb Qty: 1 Wattage: 100 Finish: Weathered Brass Product Name: One Light Table Lamp Category: Table Lamp

PRODUCT DETAILS / SPECS
Width/Dia: 7.00
Height: 26.00
Bulb
Qty: 1
Wattage: 100
Finish: Weathered Brass
Product Name: One Light Table Lamp
Category: Table Lamp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 476485
Product Name HP750-WB-BP Lamps-Desk/Piano Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Low Bay & High Bay Lighting - 2856585 - RS Components, Ltd.
Specs
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details