Capital Lighting, Inc. HP700-OB-WL Lamps-Swing Arm-Floor 476484

Description
PRODUCT DETAILS / SPECS Width/Dia: 10.25 Height: 57.00 Bulb Type: Type A Qty: 1 Wattage: 100 Finish: Oil Rubbed Bronze Product Name: One Light Floor Lamp Category: Floor Lamp
Description
PRODUCT DETAILS / SPECS Width/Dia: 10.25 Height: 57.00 Bulb Type: Type A Qty: 1 Wattage: 100 Finish: Oil Rubbed Bronze Product Name: One Light Floor Lamp Category: Floor Lamp

Suppliers

Company
Product
Description
Supplier Links
HP700-OB-WL Lamps-Swing Arm-Floor - 476484 - Capital Lighting, Inc.
Columbus, OH, USA
HP700-OB-WL Lamps-Swing Arm-Floor
476484
HP700-OB-WL Lamps-Swing Arm-Floor 476484
PRODUCT DETAILS / SPECS Width/Dia: 10.25 Height: 57.00 Bulb Type: Type A Qty: 1 Wattage: 100 Finish: Oil Rubbed Bronze Product Name: One Light Floor Lamp Category: Floor Lamp

PRODUCT DETAILS / SPECS
Width/Dia: 10.25
Height: 57.00
Bulb
Type: Type A
Qty: 1
Wattage: 100
Finish: Oil Rubbed Bronze
Product Name: One Light Floor Lamp
Category: Floor Lamp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 476484
Product Name HP700-OB-WL Lamps-Swing Arm-Floor
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2700782 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 576mm(L)
View Details
SFD LED floodlight - flameproof floodlight with led lamps sfdl sfdel ex d iib h2 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details