Capital Lighting, Inc. HP700-OB-AG Lamps-Swing Arm-Floor 476458

Description
PRODUCT DETAILS / SPECS Width/Dia: 10.25 Height: 57.00 Bulb Type: Type A Qty: 1 Wattage: 60 Finish: Oil Rubbed Bronze Product Name: One Light Floor Lamp Category: Floor Lamp
Description
PRODUCT DETAILS / SPECS Width/Dia: 10.25 Height: 57.00 Bulb Type: Type A Qty: 1 Wattage: 60 Finish: Oil Rubbed Bronze Product Name: One Light Floor Lamp Category: Floor Lamp

Suppliers

Company
Product
Description
Supplier Links
HP700-OB-AG Lamps-Swing Arm-Floor - 476458 - Capital Lighting, Inc.
Columbus, OH, USA
HP700-OB-AG Lamps-Swing Arm-Floor
476458
HP700-OB-AG Lamps-Swing Arm-Floor 476458
PRODUCT DETAILS / SPECS Width/Dia: 10.25 Height: 57.00 Bulb Type: Type A Qty: 1 Wattage: 60 Finish: Oil Rubbed Bronze Product Name: One Light Floor Lamp Category: Floor Lamp

PRODUCT DETAILS / SPECS
Width/Dia: 10.25
Height: 57.00
Bulb
Type: Type A
Qty: 1
Wattage: 60
Finish: Oil Rubbed Bronze
Product Name: One Light Floor Lamp
Category: Floor Lamp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 476458
Product Name HP700-OB-AG Lamps-Swing Arm-Floor
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Batten Lights - 2892353 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.565m(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details