Capital Lighting, Inc. HL3-12 Lamps-Desk/Piano Lamps 476451

Description
PRODUCT DETAILS / SPECS Height: 12.00 Bulb Type: G4 Qty: 1 Wattage: 5 Finish: Black Product Name: One Light Task Light Category: Task Light
Description
PRODUCT DETAILS / SPECS Height: 12.00 Bulb Type: G4 Qty: 1 Wattage: 5 Finish: Black Product Name: One Light Task Light Category: Task Light

Suppliers

Company
Product
Description
Supplier Links
HL3-12 Lamps-Desk/Piano Lamps - 476451 - Capital Lighting, Inc.
Columbus, OH, USA
HL3-12 Lamps-Desk/Piano Lamps
476451
HL3-12 Lamps-Desk/Piano Lamps 476451
PRODUCT DETAILS / SPECS Height: 12.00 Bulb Type: G4 Qty: 1 Wattage: 5 Finish: Black Product Name: One Light Task Light Category: Task Light

PRODUCT DETAILS / SPECS
Height: 12.00
Bulb
Type: G4
Qty: 1
Wattage: 5
Finish: Black
Product Name: One Light Task Light
Category: Task Light

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 476451
Product Name HL3-12 Lamps-Desk/Piano Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2856549 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details
Probay Ex2 - probay-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details