Capital Lighting, Inc. HL3-18 Lamps-Desk/Piano Lamps 476450

Description
PRODUCT DETAILS / SPECS Height: 18.00 Bulb Type: G4 Qty: 1 Wattage: 5 Finish: Black Product Name: One Light Task Light Category: Task Light
Description
PRODUCT DETAILS / SPECS Height: 18.00 Bulb Type: G4 Qty: 1 Wattage: 5 Finish: Black Product Name: One Light Task Light Category: Task Light

Suppliers

Company
Product
Description
Supplier Links
HL3-18 Lamps-Desk/Piano Lamps - 476450 - Capital Lighting, Inc.
Columbus, OH, USA
HL3-18 Lamps-Desk/Piano Lamps
476450
HL3-18 Lamps-Desk/Piano Lamps 476450
PRODUCT DETAILS / SPECS Height: 18.00 Bulb Type: G4 Qty: 1 Wattage: 5 Finish: Black Product Name: One Light Task Light Category: Task Light

PRODUCT DETAILS / SPECS
Height: 18.00
Bulb
Type: G4
Qty: 1
Wattage: 5
Finish: Black
Product Name: One Light Task Light
Category: Task Light

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 476450
Product Name HL3-18 Lamps-Desk/Piano Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Emergency Lighting - 2105498 - RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1200 mm(L)
Ingress Protection(IP) Rating Against Moisture 5
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details