Capital Lighting, Inc. MQ5020HL Large Chandeliers-Candle 476314

Description
PRODUCT DETAILS / SPECS Width/Dia: 50.00 Height: 60.00 Bulb Type: Candelabra Qty: 20 Wattage: 60 Finish: Heirloom Weight: 197 Product Name: 20 Light Chandelier UPC: 611728123485 Category: Chandelier Safety Rating: CUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 50.00 Height: 60.00 Bulb Type: Candelabra Qty: 20 Wattage: 60 Finish: Heirloom Weight: 197 Product Name: 20 Light Chandelier UPC: 611728123485 Category: Chandelier Safety Rating: CUL

Suppliers

Company
Product
Description
Supplier Links
MQ5020HL Large Chandeliers-Candle - 476314 - Capital Lighting, Inc.
Columbus, OH, USA
MQ5020HL Large Chandeliers-Candle
476314
MQ5020HL Large Chandeliers-Candle 476314
PRODUCT DETAILS / SPECS Width/Dia: 50.00 Height: 60.00 Bulb Type: Candelabra Qty: 20 Wattage: 60 Finish: Heirloom Weight: 197 Product Name: 20 Light Chandelier UPC: 611728123485 Category: Chandelier Safety Rating: CUL

PRODUCT DETAILS / SPECS
Width/Dia: 50.00
Height: 60.00
Bulb
Type: Candelabra
Qty: 20
Wattage: 60
Finish: Heirloom
Weight: 197
Product Name: 20 Light Chandelier
UPC: 611728123485
Category: Chandelier
Safety Rating: CUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 476314
Product Name MQ5020HL Large Chandeliers-Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 1945839 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.29 m(L)
Ingress Protection(IP) Rating Against Moisture 6
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
WFLA LED Floodlight - floodlight with led lamps sfla ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details