Capital Lighting, Inc. 2812-95 Mini Pendants-Rod 476258

Description
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 14.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Renaissance Bronze Weight: 3 Product Name: Mini Pendant UPC: 46335918771 Category: Pendant Shipped Via: Ups
Description
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 14.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Renaissance Bronze Weight: 3 Product Name: Mini Pendant UPC: 46335918771 Category: Pendant Shipped Via: Ups

Suppliers

Company
Product
Description
Supplier Links
2812-95 Mini Pendants-Rod - 476258 - Capital Lighting, Inc.
Columbus, OH, USA
2812-95 Mini Pendants-Rod
476258
2812-95 Mini Pendants-Rod 476258
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 14.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Renaissance Bronze Weight: 3 Product Name: Mini Pendant UPC: 46335918771 Category: Pendant Shipped Via: Ups

PRODUCT DETAILS / SPECS
Width/Dia: 8.00
Height: 14.00
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Renaissance Bronze
Weight: 3
Product Name: Mini Pendant
UPC: 46335918771
Category: Pendant
Shipped Via: Ups

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 476258
Product Name 2812-95 Mini Pendants-Rod
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

SFLP LED Floodlight - sflp led floodlight - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2318107 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 6mm(L)
View Details