Capital Lighting, Inc. TFF16191A5VA Lamps-Floor Lamps 476152

Description
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 62.00 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Valiant Bronze Weight: 41 Product Name: Two Light Floor Lamp UPC: 611728102817 Category: Floor Lamp Safety Rating: CUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 62.00 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Valiant Bronze Weight: 41 Product Name: Two Light Floor Lamp UPC: 611728102817 Category: Floor Lamp Safety Rating: CUL

Suppliers

Company
Product
Description
Supplier Links
TFF16191A5VA Lamps-Floor Lamps - 476152 - Capital Lighting, Inc.
Columbus, OH, USA
TFF16191A5VA Lamps-Floor Lamps
476152
TFF16191A5VA Lamps-Floor Lamps 476152
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 62.00 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Valiant Bronze Weight: 41 Product Name: Two Light Floor Lamp UPC: 611728102817 Category: Floor Lamp Safety Rating: CUL

PRODUCT DETAILS / SPECS
Width/Dia: 17.00
Height: 62.00
Bulb
Type: Medium
Qty: 2
Wattage: 100
Finish: Valiant Bronze
Weight: 41
Product Name: Two Light Floor Lamp
UPC: 611728102817
Category: Floor Lamp
Safety Rating: CUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 476152
Product Name TFF16191A5VA Lamps-Floor Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Ecoline Enclosure Light - LED 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Emergency Lighting - 2105493 - RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 600 mm(L)
Ingress Protection(IP) Rating Against Moisture 5
View Details
EVAC LED - evac led wellglass lighting fixture 1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 100 to 277 volts
View Details