Capital Lighting, Inc. TFCC2822VA Pendants-Bowl Style 476141

Description
PRODUCT DETAILS / SPECS Width/Dia: 22.00 Height: 26.50 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Valiant Bronze Weight: 45 Product Name: Three Light Pendant UPC: 611728122778 Category: Pendant Glass: Tiffany Classic Craftsman Art Safety Rating: CUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 22.00 Height: 26.50 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Valiant Bronze Weight: 45 Product Name: Three Light Pendant UPC: 611728122778 Category: Pendant Glass: Tiffany Classic Craftsman Art Safety Rating: CUL

Suppliers

Company
Product
Description
Supplier Links
TFCC2822VA Pendants-Bowl Style - 476141 - Capital Lighting, Inc.
Columbus, OH, USA
TFCC2822VA Pendants-Bowl Style
476141
TFCC2822VA Pendants-Bowl Style 476141
PRODUCT DETAILS / SPECS Width/Dia: 22.00 Height: 26.50 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Valiant Bronze Weight: 45 Product Name: Three Light Pendant UPC: 611728122778 Category: Pendant Glass: Tiffany Classic Craftsman Art Safety Rating: CUL

PRODUCT DETAILS / SPECS
Width/Dia: 22.00
Height: 26.50
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Valiant Bronze
Weight: 45
Product Name: Three Light Pendant
UPC: 611728122778
Category: Pendant
Glass: Tiffany Classic Craftsman Art
Safety Rating: CUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 476141
Product Name TFCC2822VA Pendants-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1256911 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.23 m(L)
View Details
SFLA LED Floodlight - floodlight with led lamps sfla ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details