Capital Lighting, Inc. PF8602ES Bathroom Fixtures-Two Lights 476113

Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 6.50 Extension: 6.5 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Empire Silver Weight: 8 Product Name: Two Light Bath Fixture UPC: 611728110683 Category: Bath Glass: Opal Etched W Safety Rating: CUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 6.50 Extension: 6.5 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Empire Silver Weight: 8 Product Name: Two Light Bath Fixture UPC: 611728110683 Category: Bath Glass: Opal Etched W Safety Rating: CUL

Suppliers

Company
Product
Description
Supplier Links
PF8602ES Bathroom Fixtures-Two Lights - 476113 - Capital Lighting, Inc.
Columbus, OH, USA
PF8602ES Bathroom Fixtures-Two Lights
476113
PF8602ES Bathroom Fixtures-Two Lights 476113
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 6.50 Extension: 6.5 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Empire Silver Weight: 8 Product Name: Two Light Bath Fixture UPC: 611728110683 Category: Bath Glass: Opal Etched W Safety Rating: CUL

PRODUCT DETAILS / SPECS
Width/Dia: 16.00
Height: 6.50
Extension: 6.5
Bulb
Type: Medium
Qty: 2
Wattage: 100
Finish: Empire Silver
Weight: 8
Product Name: Two Light Bath Fixture
UPC: 611728110683
Category: Bath
Glass: Opal Etched W
Safety Rating: CUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 476113
Product Name PF8602ES Bathroom Fixtures-Two Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2892347 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.565m(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details