Capital Lighting, Inc. 32784 Mid. Chandeliers-Glass Up 476077

Description
PRODUCT DETAILS / SPECS Width/Dia: 31.00 Height: 29.00 Bulb Type: Medium Qty: 9 Wattage: 100 Finish: English Bronze Product Name: Nine Light Chandelier Category: Chandelier
Description
PRODUCT DETAILS / SPECS Width/Dia: 31.00 Height: 29.00 Bulb Type: Medium Qty: 9 Wattage: 100 Finish: English Bronze Product Name: Nine Light Chandelier Category: Chandelier

Suppliers

Company
Product
Description
Supplier Links
32784 Mid. Chandeliers-Glass Up - 476077 - Capital Lighting, Inc.
Columbus, OH, USA
32784 Mid. Chandeliers-Glass Up
476077
32784 Mid. Chandeliers-Glass Up 476077
PRODUCT DETAILS / SPECS Width/Dia: 31.00 Height: 29.00 Bulb Type: Medium Qty: 9 Wattage: 100 Finish: English Bronze Product Name: Nine Light Chandelier Category: Chandelier

PRODUCT DETAILS / SPECS
Width/Dia: 31.00
Height: 29.00
Bulb
Type: Medium
Qty: 9
Wattage: 100
Finish: English Bronze
Product Name: Nine Light Chandelier
Category: Chandelier

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 476077
Product Name 32784 Mid. Chandeliers-Glass Up
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Probay Ex2 - probay-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details
LED Panel Lights - 2859944 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 595mm(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details