Capital Lighting, Inc. 29233 Mid. Chandeliers-Candle 476069

Description
PRODUCT DETAILS / SPECS Width/Dia: 29.00 Height: 29.00 Bulb Type: Candelabra Qty: 8 Wattage: 60 Finish: Gold and Silver Leaf
Description
PRODUCT DETAILS / SPECS Width/Dia: 29.00 Height: 29.00 Bulb Type: Candelabra Qty: 8 Wattage: 60 Finish: Gold and Silver Leaf

Suppliers

Company
Product
Description
Supplier Links
29233 Mid. Chandeliers-Candle - 476069 - Capital Lighting, Inc.
Columbus, OH, USA
29233 Mid. Chandeliers-Candle
476069
29233 Mid. Chandeliers-Candle 476069
PRODUCT DETAILS / SPECS Width/Dia: 29.00 Height: 29.00 Bulb Type: Candelabra Qty: 8 Wattage: 60 Finish: Gold and Silver Leaf

PRODUCT DETAILS / SPECS
Width/Dia: 29.00
Height: 29.00
Bulb
Type: Candelabra
Qty: 8
Wattage: 60
Finish: Gold and Silver Leaf

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 476069
Product Name 29233 Mid. Chandeliers-Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2235013 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.2m(L)
View Details
SFLP LED Floodlight - sflp led floodlight - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details