Capital Lighting, Inc. 39623 Island/Pool Table-4 Light + 476068

Description
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 21.00 Bulb Type: Halogen Qty: 6 Wattage: 75 Finish: Brushed Steel Product Name: Six Light Island Light Category: Island Light Shipped Via: UPS
Description
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 21.00 Bulb Type: Halogen Qty: 6 Wattage: 75 Finish: Brushed Steel Product Name: Six Light Island Light Category: Island Light Shipped Via: UPS

Suppliers

Company
Product
Description
Supplier Links
39623 Island/Pool Table-4 Light + - 476068 - Capital Lighting, Inc.
Columbus, OH, USA
39623 Island/Pool Table-4 Light +
476068
39623 Island/Pool Table-4 Light + 476068
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 21.00 Bulb Type: Halogen Qty: 6 Wattage: 75 Finish: Brushed Steel Product Name: Six Light Island Light Category: Island Light Shipped Via: UPS

PRODUCT DETAILS / SPECS
Width/Dia: 24.00
Height: 21.00
Bulb
Type: Halogen
Qty: 6
Wattage: 75
Finish: Brushed Steel
Product Name: Six Light Island Light
Category: Island Light
Shipped Via: UPS

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 476068
Product Name 39623 Island/Pool Table-4 Light +
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

SFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Cabinet Lighting - 2065999 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 310.6 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details