Capital Lighting, Inc. 29238 Mid. Chandeliers-Candle 476067

Description
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 20.00 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Gold and Silver Leaf
Description
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 20.00 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Gold and Silver Leaf

Suppliers

Company
Product
Description
Supplier Links
29238 Mid. Chandeliers-Candle - 476067 - Capital Lighting, Inc.
Columbus, OH, USA
29238 Mid. Chandeliers-Candle
476067
29238 Mid. Chandeliers-Candle 476067
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 20.00 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Gold and Silver Leaf

PRODUCT DETAILS / SPECS
Width/Dia: 17.00
Height: 20.00
Bulb
Type: Candelabra
Qty: 3
Wattage: 60
Finish: Gold and Silver Leaf

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 476067
Product Name 29238 Mid. Chandeliers-Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2892324 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.2m(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
SFLA LED Floodlight - floodlight with led lamps sfla ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details