Capital Lighting, Inc. 23103 Bathroom Fixtures-Five+Lights 476043

Description
PRODUCT DETAILS / SPECS Width/Dia: 47.00 Height: 8.00 Extension: 6 Bulb Type: Candelabra Qty: 5 Wattage: 60 Finish: Patina Category: Bath Shipped Via: UPS
Description
PRODUCT DETAILS / SPECS Width/Dia: 47.00 Height: 8.00 Extension: 6 Bulb Type: Candelabra Qty: 5 Wattage: 60 Finish: Patina Category: Bath Shipped Via: UPS

Suppliers

Company
Product
Description
Supplier Links
23103 Bathroom Fixtures-Five+Lights - 476043 - Capital Lighting, Inc.
Columbus, OH, USA
23103 Bathroom Fixtures-Five+Lights
476043
23103 Bathroom Fixtures-Five+Lights 476043
PRODUCT DETAILS / SPECS Width/Dia: 47.00 Height: 8.00 Extension: 6 Bulb Type: Candelabra Qty: 5 Wattage: 60 Finish: Patina Category: Bath Shipped Via: UPS

PRODUCT DETAILS / SPECS
Width/Dia: 47.00
Height: 8.00
Extension: 6
Bulb
Type: Candelabra
Qty: 5
Wattage: 60
Finish: Patina
Category: Bath
Shipped Via: UPS

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 476043
Product Name 23103 Bathroom Fixtures-Five+Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 1798539 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.17 m(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
SFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details