Capital Lighting, Inc. 29236-11 Flush Mounts-Bowl Style 476040

Description
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 13.00 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Gold and Silver Leaf
Description
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 13.00 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Gold and Silver Leaf

Suppliers

Company
Product
Description
Supplier Links
29236-11 Flush Mounts-Bowl Style - 476040 - Capital Lighting, Inc.
Columbus, OH, USA
29236-11 Flush Mounts-Bowl Style
476040
29236-11 Flush Mounts-Bowl Style 476040
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 13.00 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Gold and Silver Leaf

PRODUCT DETAILS / SPECS
Width/Dia: 11.00
Height: 13.00
Bulb
Type: Candelabra
Qty: 3
Wattage: 60
Finish: Gold and Silver Leaf

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 476040
Product Name 29236-11 Flush Mounts-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2318156 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1800mm(L)
View Details