Capital Lighting, Inc. ESP-7SFGW-RC Exterior -Post/Pier Head 475986

Description
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 19.50 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Raw Copper Product Name: One Light Stem Mount Glass: Gold White Shipped Via: UPS Safety Listing: Wet
Description
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 19.50 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Raw Copper Product Name: One Light Stem Mount Glass: Gold White Shipped Via: UPS Safety Listing: Wet

Suppliers

Company
Product
Description
Supplier Links
ESP-7SFGW-RC Exterior -Post/Pier Head - 475986 - Capital Lighting, Inc.
Columbus, OH, USA
ESP-7SFGW-RC Exterior -Post/Pier Head
475986
ESP-7SFGW-RC Exterior -Post/Pier Head 475986
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 19.50 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Raw Copper Product Name: One Light Stem Mount Glass: Gold White Shipped Via: UPS Safety Listing: Wet

PRODUCT DETAILS / SPECS
Width/Dia: 7.00
Height: 19.50
Bulb
Type: Medium
Qty: 1
Wattage: 60
Finish: Raw Copper
Product Name: One Light Stem Mount
Glass: Gold White
Shipped Via: UPS
Safety Listing: Wet

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 475986
Product Name ESP-7SFGW-RC Exterior -Post/Pier Head
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 2065987 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 310.6 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details