Capital Lighting, Inc. FS-2/2-13-Y-AC Exterior -Wall Mt./Flush 475985

Description
PRODUCT DETAILS / SPECS Width/Dia: 8.75 Height: 10.00 Extension: 4 Bulb Qty: 1 Wattage: 13 Finish: Antique Copper Product Name: One Light Wall Sconce Glass: Yellow-Black Shipped Via: UPS Safety Listing: Dry
Description
PRODUCT DETAILS / SPECS Width/Dia: 8.75 Height: 10.00 Extension: 4 Bulb Qty: 1 Wattage: 13 Finish: Antique Copper Product Name: One Light Wall Sconce Glass: Yellow-Black Shipped Via: UPS Safety Listing: Dry

Suppliers

Company
Product
Description
Supplier Links
FS-2/2-13-Y-AC Exterior -Wall Mt./Flush - 475985 - Capital Lighting, Inc.
Columbus, OH, USA
FS-2/2-13-Y-AC Exterior -Wall Mt./Flush
475985
FS-2/2-13-Y-AC Exterior -Wall Mt./Flush 475985
PRODUCT DETAILS / SPECS Width/Dia: 8.75 Height: 10.00 Extension: 4 Bulb Qty: 1 Wattage: 13 Finish: Antique Copper Product Name: One Light Wall Sconce Glass: Yellow-Black Shipped Via: UPS Safety Listing: Dry

PRODUCT DETAILS / SPECS
Width/Dia: 8.75
Height: 10.00
Extension: 4
Bulb
Qty: 1
Wattage: 13
Finish: Antique Copper
Product Name: One Light Wall Sconce
Glass: Yellow-Black
Shipped Via: UPS
Safety Listing: Dry

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 475985
Product Name FS-2/2-13-Y-AC Exterior -Wall Mt./Flush
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2105499 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1500 mm(L)
Ingress Protection(IP) Rating Against Moisture 5
View Details
Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details