Capital Lighting, Inc. LV24-8RWO-RB Landscape Ltg.-Path & Spread 475984

Description
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 28.00 Bulb Type: T5 Qty: 1 Wattage: 26 Finish: Rustic Brown Product Name: One Light Stem Mount Glass: White Opalescent Shipped Via: UPS Safety Listing: Wet
Description
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 28.00 Bulb Type: T5 Qty: 1 Wattage: 26 Finish: Rustic Brown Product Name: One Light Stem Mount Glass: White Opalescent Shipped Via: UPS Safety Listing: Wet

Suppliers

Company
Product
Description
Supplier Links
LV24-8RWO-RB Landscape Ltg.-Path & Spread - 475984 - Capital Lighting, Inc.
Columbus, OH, USA
LV24-8RWO-RB Landscape Ltg.-Path & Spread
475984
LV24-8RWO-RB Landscape Ltg.-Path & Spread 475984
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 28.00 Bulb Type: T5 Qty: 1 Wattage: 26 Finish: Rustic Brown Product Name: One Light Stem Mount Glass: White Opalescent Shipped Via: UPS Safety Listing: Wet

PRODUCT DETAILS / SPECS
Width/Dia: 8.00
Height: 28.00
Bulb
Type: T5
Qty: 1
Wattage: 26
Finish: Rustic Brown
Product Name: One Light Stem Mount
Glass: White Opalescent
Shipped Via: UPS
Safety Listing: Wet

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 475984
Product Name LV24-8RWO-RB Landscape Ltg.-Path & Spread
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Batten Lights - 2892175 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 600mm(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details