Capital Lighting, Inc. FS-2/2C-BK Exterior -Wall Mt./Flush 475982

Description
PRODUCT DETAILS / SPECS Width/Dia: 8.75 Height: 10.00 Extension: 4 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Satin Black Product Name: One Light Wall Sconce Glass: Yellow-Green Shipped Via: UPS Safety Listing: Dry
Description
PRODUCT DETAILS / SPECS Width/Dia: 8.75 Height: 10.00 Extension: 4 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Satin Black Product Name: One Light Wall Sconce Glass: Yellow-Green Shipped Via: UPS Safety Listing: Dry

Suppliers

Company
Product
Description
Supplier Links
FS-2/2C-BK Exterior -Wall Mt./Flush - 475982 - Capital Lighting, Inc.
Columbus, OH, USA
FS-2/2C-BK Exterior -Wall Mt./Flush
475982
FS-2/2C-BK Exterior -Wall Mt./Flush 475982
PRODUCT DETAILS / SPECS Width/Dia: 8.75 Height: 10.00 Extension: 4 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Satin Black Product Name: One Light Wall Sconce Glass: Yellow-Green Shipped Via: UPS Safety Listing: Dry

PRODUCT DETAILS / SPECS
Width/Dia: 8.75
Height: 10.00
Extension: 4
Bulb
Type: Medium
Qty: 1
Wattage: 60
Finish: Satin Black
Product Name: One Light Wall Sconce
Glass: Yellow-Green
Shipped Via: UPS
Safety Listing: Dry

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 475982
Product Name FS-2/2C-BK Exterior -Wall Mt./Flush
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2856529 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 575mm(L)
View Details
Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details