Capital Lighting, Inc. FICH-9L/3Y-BZ Island/Pool Table-3 Light Bar 475980

Description
PRODUCT DETAILS / SPECS Width/Dia: 37.00 Height: 12.00 Extension: 35.25 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Bronze Product Name: Three light Chandelier Island Light Glass: Yellow-Black Shipped Via: UPS Safety Listing: Damp Canopy: 6" X 36"
Description
PRODUCT DETAILS / SPECS Width/Dia: 37.00 Height: 12.00 Extension: 35.25 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Bronze Product Name: Three light Chandelier Island Light Glass: Yellow-Black Shipped Via: UPS Safety Listing: Damp Canopy: 6" X 36"

Suppliers

Company
Product
Description
Supplier Links
FICH-9L/3Y-BZ Island/Pool Table-3 Light Bar - 475980 - Capital Lighting, Inc.
Columbus, OH, USA
FICH-9L/3Y-BZ Island/Pool Table-3 Light Bar
475980
FICH-9L/3Y-BZ Island/Pool Table-3 Light Bar 475980
PRODUCT DETAILS / SPECS Width/Dia: 37.00 Height: 12.00 Extension: 35.25 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Bronze Product Name: Three light Chandelier Island Light Glass: Yellow-Black Shipped Via: UPS Safety Listing: Damp Canopy: 6" X 36"

PRODUCT DETAILS / SPECS
Width/Dia: 37.00
Height: 12.00
Extension: 35.25
Bulb
Type: Medium
Qty: 3
Wattage: 60
Finish: Bronze
Product Name: Three light Chandelier Island Light
Glass: Yellow-Black
Shipped Via: UPS
Safety Listing: Damp
Canopy: 6" X 36"

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 475980
Product Name FICH-9L/3Y-BZ Island/Pool Table-3 Light Bar
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Bulkhead Lights - 2260190 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
EVAC LED - evac led wellglass lighting fixture 1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 100 to 277 volts
View Details