Capital Lighting, Inc. ASH-1TWO-P Mini Pendants-Rod 475971

Description
PRODUCT DETAILS / SPECS Width/Dia: 4.75 Height: 6.75 Extension: 30 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Pewter Product Name: One Light Pendant Glass: White Opalescent Shipped Via: UPS Safety Listing: Dry Canopy: 4.25" sq.
Description
PRODUCT DETAILS / SPECS Width/Dia: 4.75 Height: 6.75 Extension: 30 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Pewter Product Name: One Light Pendant Glass: White Opalescent Shipped Via: UPS Safety Listing: Dry Canopy: 4.25" sq.

Suppliers

Company
Product
Description
Supplier Links
ASH-1TWO-P Mini Pendants-Rod - 475971 - Capital Lighting, Inc.
Columbus, OH, USA
ASH-1TWO-P Mini Pendants-Rod
475971
ASH-1TWO-P Mini Pendants-Rod 475971
PRODUCT DETAILS / SPECS Width/Dia: 4.75 Height: 6.75 Extension: 30 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Pewter Product Name: One Light Pendant Glass: White Opalescent Shipped Via: UPS Safety Listing: Dry Canopy: 4.25" sq.

PRODUCT DETAILS / SPECS
Width/Dia: 4.75
Height: 6.75
Extension: 30
Bulb
Type: Medium
Qty: 1
Wattage: 60
Finish: Pewter
Product Name: One Light Pendant
Glass: White Opalescent
Shipped Via: UPS
Safety Listing: Dry
Canopy: 4.25" sq.

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 475971
Product Name ASH-1TWO-P Mini Pendants-Rod
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 2498445 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 351.4mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
GLL LED lighting fixtures - gll led lighting fixtures - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details