Capital Lighting, Inc. AS-1TGW-MB Sconces-Single Glass 475970

Description
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 9.75 Extension: 7.25 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Mission Brown Product Name: One Light Wall Sconce Glass: Gold White Shipped Via: UPS Safety Listing: Dry
Description
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 9.75 Extension: 7.25 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Mission Brown Product Name: One Light Wall Sconce Glass: Gold White Shipped Via: UPS Safety Listing: Dry

Suppliers

Company
Product
Description
Supplier Links
AS-1TGW-MB Sconces-Single Glass - 475970 - Capital Lighting, Inc.
Columbus, OH, USA
AS-1TGW-MB Sconces-Single Glass
475970
AS-1TGW-MB Sconces-Single Glass 475970
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 9.75 Extension: 7.25 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Mission Brown Product Name: One Light Wall Sconce Glass: Gold White Shipped Via: UPS Safety Listing: Dry

PRODUCT DETAILS / SPECS
Width/Dia: 5.00
Height: 9.75
Extension: 7.25
Bulb
Type: Medium
Qty: 1
Wattage: 60
Finish: Mission Brown
Product Name: One Light Wall Sconce
Glass: Gold White
Shipped Via: UPS
Safety Listing: Dry

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 475970
Product Name AS-1TGW-MB Sconces-Single Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2306119 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.2m(L)
View Details
SFLP LED Floodlight - sflp led floodlight - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details