Capital Lighting, Inc. BCMH-20GW-AB Pendants-Bowl Style 475962

Description
PRODUCT DETAILS / SPECS Width/Dia: 19.37 Height: 26.50 Extension: 62.5 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Antique Brass Product Name: Four Light Pendant Glass: Gold White Shipped Via: UPS Safety Listing: Dry Canopy: 5" dia.
Description
PRODUCT DETAILS / SPECS Width/Dia: 19.37 Height: 26.50 Extension: 62.5 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Antique Brass Product Name: Four Light Pendant Glass: Gold White Shipped Via: UPS Safety Listing: Dry Canopy: 5" dia.

Suppliers

Company
Product
Description
Supplier Links
BCMH-20GW-AB Pendants-Bowl Style - 475962 - Capital Lighting, Inc.
Columbus, OH, USA
BCMH-20GW-AB Pendants-Bowl Style
475962
BCMH-20GW-AB Pendants-Bowl Style 475962
PRODUCT DETAILS / SPECS Width/Dia: 19.37 Height: 26.50 Extension: 62.5 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Antique Brass Product Name: Four Light Pendant Glass: Gold White Shipped Via: UPS Safety Listing: Dry Canopy: 5" dia.

PRODUCT DETAILS / SPECS
Width/Dia: 19.37
Height: 26.50
Extension: 62.5
Bulb
Type: Medium
Qty: 4
Wattage: 100
Finish: Antique Brass
Product Name: Four Light Pendant
Glass: Gold White
Shipped Via: UPS
Safety Listing: Dry
Canopy: 5" dia.

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 475962
Product Name BCMH-20GW-AB Pendants-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Ecoline Enclosure Light - LED 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Batten Lights - 2892170 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.52m(L)
View Details