PRODUCT DETAILS / SPECS
Width/Dia: 12.00
Height: 12.00
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Rustic Brown
Product Name: One Light Post Mount
Glass: Frosted
Shipped Via: UPS
Safety Listing: Wet
| Capital Lighting, Inc. | |
|---|---|
| Product Category | Lighting Fixtures |
| Product Number | 475958 |
| Product Name | EP-12HFF-RB Exterior -Post/Pier Head |
| Application | Residential; Outdoor |