Capital Lighting, Inc. ECH-7/4TGW-BZ Mid. Chandeliers-Glass Down 475951

Description
PRODUCT DETAILS / SPECS Width/Dia: 25.50 Height: 26.00 Extension: 62 Bulb Type: Medium Qty: 4 Wattage: 60 Finish: Bronze Product Name: Four Light Glass Down Chandeliers Glass: Gold White Shipped Via: UPS Safety Listing: Dry Canopy: 4.25" sq.
Description
PRODUCT DETAILS / SPECS Width/Dia: 25.50 Height: 26.00 Extension: 62 Bulb Type: Medium Qty: 4 Wattage: 60 Finish: Bronze Product Name: Four Light Glass Down Chandeliers Glass: Gold White Shipped Via: UPS Safety Listing: Dry Canopy: 4.25" sq.

Suppliers

Company
Product
Description
Supplier Links
ECH-7/4TGW-BZ Mid. Chandeliers-Glass Down - 475951 - Capital Lighting, Inc.
Columbus, OH, USA
ECH-7/4TGW-BZ Mid. Chandeliers-Glass Down
475951
ECH-7/4TGW-BZ Mid. Chandeliers-Glass Down 475951
PRODUCT DETAILS / SPECS Width/Dia: 25.50 Height: 26.00 Extension: 62 Bulb Type: Medium Qty: 4 Wattage: 60 Finish: Bronze Product Name: Four Light Glass Down Chandeliers Glass: Gold White Shipped Via: UPS Safety Listing: Dry Canopy: 4.25" sq.

PRODUCT DETAILS / SPECS
Width/Dia: 25.50
Height: 26.00
Extension: 62
Bulb
Type: Medium
Qty: 4
Wattage: 60
Finish: Bronze
Product Name: Four Light Glass Down Chandeliers
Glass: Gold White
Shipped Via: UPS
Safety Listing: Dry
Canopy: 4.25" sq.

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 475951
Product Name ECH-7/4TGW-BZ Mid. Chandeliers-Glass Down
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Batten Lights - 2318110 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1500mm(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details