Capital Lighting, Inc. EC-12TWO-BK Exterior -Post/Pier Head 475950

Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 12.75 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Satin Black Product Name: One Light olumn Mount Glass: White Opalescent Shipped Via: UPS Safety Listing: Wet
Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 12.75 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Satin Black Product Name: One Light olumn Mount Glass: White Opalescent Shipped Via: UPS Safety Listing: Wet

Suppliers

Company
Product
Description
Supplier Links
EC-12TWO-BK Exterior -Post/Pier Head - 475950 - Capital Lighting, Inc.
Columbus, OH, USA
EC-12TWO-BK Exterior -Post/Pier Head
475950
EC-12TWO-BK Exterior -Post/Pier Head 475950
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 12.75 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Satin Black Product Name: One Light olumn Mount Glass: White Opalescent Shipped Via: UPS Safety Listing: Wet

PRODUCT DETAILS / SPECS
Width/Dia: 12.00
Height: 12.75
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Satin Black
Product Name: One Light olumn Mount
Glass: White Opalescent
Shipped Via: UPS
Safety Listing: Wet

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 475950
Product Name EC-12TWO-BK Exterior -Post/Pier Head
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892351 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.265m(L)
View Details