Capital Lighting, Inc. AICH-4TCR-BZ Island/Pool Table-4 Light + 475947

Description
PRODUCT DETAILS / SPECS Width/Dia: 36.00 Height: 6.75 Extension: 30 Bulb Type: Medium Qty: 4 Wattage: 60 Finish: Bronze Product Name: Four light Chandelier Island Light Glass: Cream Shipped Via: UPS Safety Listing: Dry Canopy: 4.5 X 36
Description
PRODUCT DETAILS / SPECS Width/Dia: 36.00 Height: 6.75 Extension: 30 Bulb Type: Medium Qty: 4 Wattage: 60 Finish: Bronze Product Name: Four light Chandelier Island Light Glass: Cream Shipped Via: UPS Safety Listing: Dry Canopy: 4.5 X 36

Suppliers

Company
Product
Description
Supplier Links
AICH-4TCR-BZ Island/Pool Table-4 Light + - 475947 - Capital Lighting, Inc.
Columbus, OH, USA
AICH-4TCR-BZ Island/Pool Table-4 Light +
475947
AICH-4TCR-BZ Island/Pool Table-4 Light + 475947
PRODUCT DETAILS / SPECS Width/Dia: 36.00 Height: 6.75 Extension: 30 Bulb Type: Medium Qty: 4 Wattage: 60 Finish: Bronze Product Name: Four light Chandelier Island Light Glass: Cream Shipped Via: UPS Safety Listing: Dry Canopy: 4.5 X 36

PRODUCT DETAILS / SPECS
Width/Dia: 36.00
Height: 6.75
Extension: 30
Bulb
Type: Medium
Qty: 4
Wattage: 60
Finish: Bronze
Product Name: Four light Chandelier Island Light
Glass: Cream
Shipped Via: UPS
Safety Listing: Dry
Canopy: 4.5 X 36

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 475947
Product Name AICH-4TCR-BZ Island/Pool Table-4 Light +
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Grow Lights - 2410009 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 38mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
Ingress Protection(IP) Rating Against Moisture 0
View Details
Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details