Capital Lighting, Inc. BP-6GW-VP Exterior -Post/Pier Head 475936

Description
PRODUCT DETAILS / SPECS Width/Dia: 5.63 Height: 9.25 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Verdigris Patina Product Name: One Light Post Mount Glass: Gold White Shipped Via: UPS Safety Listing: Wet
Description
PRODUCT DETAILS / SPECS Width/Dia: 5.63 Height: 9.25 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Verdigris Patina Product Name: One Light Post Mount Glass: Gold White Shipped Via: UPS Safety Listing: Wet

Suppliers

Company
Product
Description
Supplier Links
BP-6GW-VP Exterior -Post/Pier Head - 475936 - Capital Lighting, Inc.
Columbus, OH, USA
BP-6GW-VP Exterior -Post/Pier Head
475936
BP-6GW-VP Exterior -Post/Pier Head 475936
PRODUCT DETAILS / SPECS Width/Dia: 5.63 Height: 9.25 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Verdigris Patina Product Name: One Light Post Mount Glass: Gold White Shipped Via: UPS Safety Listing: Wet

PRODUCT DETAILS / SPECS
Width/Dia: 5.63
Height: 9.25
Bulb
Type: Medium
Qty: 1
Wattage: 60
Finish: Verdigris Patina
Product Name: One Light Post Mount
Glass: Gold White
Shipped Via: UPS
Safety Listing: Wet

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 475936
Product Name BP-6GW-VP Exterior -Post/Pier Head
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2318110 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1500mm(L)
View Details
WFLP LED Floodlight - sflp led floodlight 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details