Capital Lighting, Inc. ETCH-21GWC-AB Pendants-Bowl Style 475928

Description
PRODUCT DETAILS / SPECS Width/Dia: 21.00 Height: 25.00 Extension: 61 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Antique Brass Product Name: Four Light Pendant Glass: Gold White Shipped Via: UPS Safety Listing: Dry Canopy: 4.25" sq.
Description
PRODUCT DETAILS / SPECS Width/Dia: 21.00 Height: 25.00 Extension: 61 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Antique Brass Product Name: Four Light Pendant Glass: Gold White Shipped Via: UPS Safety Listing: Dry Canopy: 4.25" sq.

Suppliers

Company
Product
Description
Supplier Links
ETCH-21GWC-AB Pendants-Bowl Style - 475928 - Capital Lighting, Inc.
Columbus, OH, USA
ETCH-21GWC-AB Pendants-Bowl Style
475928
ETCH-21GWC-AB Pendants-Bowl Style 475928
PRODUCT DETAILS / SPECS Width/Dia: 21.00 Height: 25.00 Extension: 61 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Antique Brass Product Name: Four Light Pendant Glass: Gold White Shipped Via: UPS Safety Listing: Dry Canopy: 4.25" sq.

PRODUCT DETAILS / SPECS
Width/Dia: 21.00
Height: 25.00
Extension: 61
Bulb
Type: Medium
Qty: 4
Wattage: 100
Finish: Antique Brass
Product Name: Four Light Pendant
Glass: Gold White
Shipped Via: UPS
Safety Listing: Dry
Canopy: 4.25" sq.

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 475928
Product Name ETCH-21GWC-AB Pendants-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 1256914 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.79 m(L)
View Details