Capital Lighting, Inc. ETCH-14GWC-BZ Pendants-Glass Down 475925

Description
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 16.50 Extension: 52.5 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Bronze Product Name: One Light Pendant Glass: Gold White Shipped Via: UPS Safety Listing: Dry Canopy: 4.25" sq.
Description
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 16.50 Extension: 52.5 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Bronze Product Name: One Light Pendant Glass: Gold White Shipped Via: UPS Safety Listing: Dry Canopy: 4.25" sq.

Suppliers

Company
Product
Description
Supplier Links
ETCH-14GWC-BZ Pendants-Glass Down - 475925 - Capital Lighting, Inc.
Columbus, OH, USA
ETCH-14GWC-BZ Pendants-Glass Down
475925
ETCH-14GWC-BZ Pendants-Glass Down 475925
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 16.50 Extension: 52.5 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Bronze Product Name: One Light Pendant Glass: Gold White Shipped Via: UPS Safety Listing: Dry Canopy: 4.25" sq.

PRODUCT DETAILS / SPECS
Width/Dia: 14.00
Height: 16.50
Extension: 52.5
Bulb
Type: Medium
Qty: 1
Wattage: 150
Finish: Bronze
Product Name: One Light Pendant
Glass: Gold White
Shipped Via: UPS
Safety Listing: Dry
Canopy: 4.25" sq.

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 475925
Product Name ETCH-14GWC-BZ Pendants-Glass Down
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 2065995 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 310.6 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details