Capital Lighting, Inc. CP-15TGW-BZ Exterior -Post/Pier Head 475924

Description
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 11.38 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Bronze Product Name: One Light Post Mount Glass: Gold White Shipped Via: UPS Safety Listing: Wet
Description
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 11.38 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Bronze Product Name: One Light Post Mount Glass: Gold White Shipped Via: UPS Safety Listing: Wet

Suppliers

Company
Product
Description
Supplier Links
CP-15TGW-BZ Exterior -Post/Pier Head - 475924 - Capital Lighting, Inc.
Columbus, OH, USA
CP-15TGW-BZ Exterior -Post/Pier Head
475924
CP-15TGW-BZ Exterior -Post/Pier Head 475924
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 11.38 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Bronze Product Name: One Light Post Mount Glass: Gold White Shipped Via: UPS Safety Listing: Wet

PRODUCT DETAILS / SPECS
Width/Dia: 15.00
Height: 11.38
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Bronze
Product Name: One Light Post Mount
Glass: Gold White
Shipped Via: UPS
Safety Listing: Wet

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 475924
Product Name CP-15TGW-BZ Exterior -Post/Pier Head
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892170 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.52m(L)
View Details