Capital Lighting, Inc. LV27-B6LGW-VP Landscape Ltg.-Path & Spread 475918

Description
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 27.00 Bulb Type: T5 Qty: 1 Wattage: 26 Finish: Verdigris Patina Product Name: One Light Low Voltage Fixture
Description
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 27.00 Bulb Type: T5 Qty: 1 Wattage: 26 Finish: Verdigris Patina Product Name: One Light Low Voltage Fixture

Suppliers

Company
Product
Description
Supplier Links
LV27-B6LGW-VP Landscape Ltg.-Path & Spread - 475918 - Capital Lighting, Inc.
Columbus, OH, USA
LV27-B6LGW-VP Landscape Ltg.-Path & Spread
475918
LV27-B6LGW-VP Landscape Ltg.-Path & Spread 475918
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 27.00 Bulb Type: T5 Qty: 1 Wattage: 26 Finish: Verdigris Patina Product Name: One Light Low Voltage Fixture

PRODUCT DETAILS / SPECS
Width/Dia: 5.00
Height: 27.00
Bulb
Type: T5
Qty: 1
Wattage: 26
Finish: Verdigris Patina
Product Name: One Light Low Voltage Fixture

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 475918
Product Name LV27-B6LGW-VP Landscape Ltg.-Path & Spread
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

GLL LED lighting fixtures - gll led lighting fixtures - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2856547 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details