Capital Lighting, Inc. LV36-B6SWO-VP Landscape Ltg.-Path & Spread 475909

Description
PRODUCT DETAILS / SPECS Width/Dia: 5.63 Height: 36.00 Bulb Type: T5 Qty: 1 Wattage: 26 Finish: Verdigris Patina Product Name: One Light Stem Mount Glass: White Opalescent Shipped Via: UPS Safety Listing: Wet
Description
PRODUCT DETAILS / SPECS Width/Dia: 5.63 Height: 36.00 Bulb Type: T5 Qty: 1 Wattage: 26 Finish: Verdigris Patina Product Name: One Light Stem Mount Glass: White Opalescent Shipped Via: UPS Safety Listing: Wet

Suppliers

Company
Product
Description
Supplier Links
LV36-B6SWO-VP Landscape Ltg.-Path & Spread - 475909 - Capital Lighting, Inc.
Columbus, OH, USA
LV36-B6SWO-VP Landscape Ltg.-Path & Spread
475909
LV36-B6SWO-VP Landscape Ltg.-Path & Spread 475909
PRODUCT DETAILS / SPECS Width/Dia: 5.63 Height: 36.00 Bulb Type: T5 Qty: 1 Wattage: 26 Finish: Verdigris Patina Product Name: One Light Stem Mount Glass: White Opalescent Shipped Via: UPS Safety Listing: Wet

PRODUCT DETAILS / SPECS
Width/Dia: 5.63
Height: 36.00
Bulb
Type: T5
Qty: 1
Wattage: 26
Finish: Verdigris Patina
Product Name: One Light Stem Mount
Glass: White Opalescent
Shipped Via: UPS
Safety Listing: Wet

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 475909
Product Name LV36-B6SWO-VP Landscape Ltg.-Path & Spread
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

SFLA LED Floodlight - floodlight with led lamps sfla ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Batten Lights - 2856532 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.475m(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details