Capital Lighting, Inc. CC-15TWO-BZ Exterior -Post/Pier Head 475908

Description
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 12.38 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Bronze Product Name: One Light olumn Mount Glass: White Opalescent Shipped Via: UPS Safety Listing: Wet
Description
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 12.38 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Bronze Product Name: One Light olumn Mount Glass: White Opalescent Shipped Via: UPS Safety Listing: Wet

Suppliers

Company
Product
Description
Supplier Links
CC-15TWO-BZ Exterior -Post/Pier Head - 475908 - Capital Lighting, Inc.
Columbus, OH, USA
CC-15TWO-BZ Exterior -Post/Pier Head
475908
CC-15TWO-BZ Exterior -Post/Pier Head 475908
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 12.38 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Bronze Product Name: One Light olumn Mount Glass: White Opalescent Shipped Via: UPS Safety Listing: Wet

PRODUCT DETAILS / SPECS
Width/Dia: 15.00
Height: 12.38
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Bronze
Product Name: One Light olumn Mount
Glass: White Opalescent
Shipped Via: UPS
Safety Listing: Wet

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 475908
Product Name CC-15TWO-BZ Exterior -Post/Pier Head
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 142114 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 314mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details