Capital Lighting, Inc. GB-9LGWC-VP Exterior -Wall Mount 475799

Description
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 15.12 Extension: 11.75 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Verdigris Patina Product Name: One Light Wall Mount Glass: Gold White Shipped Via: UPS Safety Listing: Damp
Description
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 15.12 Extension: 11.75 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Verdigris Patina Product Name: One Light Wall Mount Glass: Gold White Shipped Via: UPS Safety Listing: Damp

Suppliers

Company
Product
Description
Supplier Links
GB-9LGWC-VP Exterior -Wall Mount - 475799 - Capital Lighting, Inc.
Columbus, OH, USA
GB-9LGWC-VP Exterior -Wall Mount
475799
GB-9LGWC-VP Exterior -Wall Mount 475799
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 15.12 Extension: 11.75 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Verdigris Patina Product Name: One Light Wall Mount Glass: Gold White Shipped Via: UPS Safety Listing: Damp

PRODUCT DETAILS / SPECS
Width/Dia: 9.00
Height: 15.12
Extension: 11.75
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Verdigris Patina
Product Name: One Light Wall Mount
Glass: Gold White
Shipped Via: UPS
Safety Listing: Damp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 475799
Product Name GB-9LGWC-VP Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Ecoline Enclosure Light - LED 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2235008 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details
SFLA LED Floodlight - floodlight with led lamps sfla ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details