Capital Lighting, Inc. GC-9LGWC-MB Exterior -Post/Pier Head 475795

Description
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 12.75 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Mission Brown Product Name: One Light olumn Mount Glass: Gold White Shipped Via: UPS Safety Listing: Wet
Description
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 12.75 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Mission Brown Product Name: One Light olumn Mount Glass: Gold White Shipped Via: UPS Safety Listing: Wet

Suppliers

Company
Product
Description
Supplier Links
GC-9LGWC-MB Exterior -Post/Pier Head - 475795 - Capital Lighting, Inc.
Columbus, OH, USA
GC-9LGWC-MB Exterior -Post/Pier Head
475795
GC-9LGWC-MB Exterior -Post/Pier Head 475795
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 12.75 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Mission Brown Product Name: One Light olumn Mount Glass: Gold White Shipped Via: UPS Safety Listing: Wet

PRODUCT DETAILS / SPECS
Width/Dia: 9.00
Height: 12.75
Bulb
Type: Medium
Qty: 1
Wattage: 150
Finish: Mission Brown
Product Name: One Light olumn Mount
Glass: Gold White
Shipped Via: UPS
Safety Listing: Wet

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 475795
Product Name GC-9LGWC-MB Exterior -Post/Pier Head
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2863962 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 85mm(L)
View Details
Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details