Capital Lighting, Inc. GC-9GWC-MB Exterior -Post/Pier Head 475792

Description
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 9.75 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Mission Brown Product Name: One Light olumn Mount Glass: Gold White Shipped Via: UPS Safety Listing: Wet
Description
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 9.75 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Mission Brown Product Name: One Light olumn Mount Glass: Gold White Shipped Via: UPS Safety Listing: Wet

Suppliers

Company
Product
Description
Supplier Links
GC-9GWC-MB Exterior -Post/Pier Head - 475792 - Capital Lighting, Inc.
Columbus, OH, USA
GC-9GWC-MB Exterior -Post/Pier Head
475792
GC-9GWC-MB Exterior -Post/Pier Head 475792
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 9.75 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Mission Brown Product Name: One Light olumn Mount Glass: Gold White Shipped Via: UPS Safety Listing: Wet

PRODUCT DETAILS / SPECS
Width/Dia: 9.00
Height: 9.75
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Mission Brown
Product Name: One Light olumn Mount
Glass: Gold White
Shipped Via: UPS
Safety Listing: Wet

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 475792
Product Name GC-9GWC-MB Exterior -Post/Pier Head
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 2065995 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 310.6 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
WFLP LED Floodlight - sflp led floodlight 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details