Capital Lighting, Inc. GCM-12GWC-RC Exterior -Ceiling Mount 475791

Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 7.25 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Raw Copper Product Name: Two Light Flush Ceiling Mount Glass: Gold White Shipped Via: UPS Safety Listing: Damp
Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 7.25 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Raw Copper Product Name: Two Light Flush Ceiling Mount Glass: Gold White Shipped Via: UPS Safety Listing: Damp

Suppliers

Company
Product
Description
Supplier Links
GCM-12GWC-RC Exterior -Ceiling Mount - 475791 - Capital Lighting, Inc.
Columbus, OH, USA
GCM-12GWC-RC Exterior -Ceiling Mount
475791
GCM-12GWC-RC Exterior -Ceiling Mount 475791
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 7.25 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Raw Copper Product Name: Two Light Flush Ceiling Mount Glass: Gold White Shipped Via: UPS Safety Listing: Damp

PRODUCT DETAILS / SPECS
Width/Dia: 12.00
Height: 7.25
Bulb
Type: Medium
Qty: 2
Wattage: 60
Finish: Raw Copper
Product Name: Two Light Flush Ceiling Mount
Glass: Gold White
Shipped Via: UPS
Safety Listing: Damp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 475791
Product Name GCM-12GWC-RC Exterior -Ceiling Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892167 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.82m(L)
View Details
STREET LED Floodlight - floodlight with led lamps sfla ex ec iic 1 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details