Capital Lighting, Inc. MP-17HFWO-RC Exterior -Post/Pier Head 475783

Description
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 11.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Raw Copper Product Name: One Light Outdoor Post Lamp Glass: White Opalescent Shipped Via: UPS Safety Listing: Wet
Description
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 11.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Raw Copper Product Name: One Light Outdoor Post Lamp Glass: White Opalescent Shipped Via: UPS Safety Listing: Wet

Suppliers

Company
Product
Description
Supplier Links
MP-17HFWO-RC Exterior -Post/Pier Head - 475783 - Capital Lighting, Inc.
Columbus, OH, USA
MP-17HFWO-RC Exterior -Post/Pier Head
475783
MP-17HFWO-RC Exterior -Post/Pier Head 475783
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 11.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Raw Copper Product Name: One Light Outdoor Post Lamp Glass: White Opalescent Shipped Via: UPS Safety Listing: Wet

PRODUCT DETAILS / SPECS
Width/Dia: 17.00
Height: 11.00
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Raw Copper
Product Name: One Light Outdoor Post Lamp
Glass: White Opalescent
Shipped Via: UPS
Safety Listing: Wet

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 475783
Product Name MP-17HFWO-RC Exterior -Post/Pier Head
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2318121 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 220mm(L)
View Details
STREET LED Floodlight - floodlight with led lamps sfla ex ec iic 1 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details