Capital Lighting, Inc. HSH-4LDTF-P Exterior -Hanging 475768

Description
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 6.50 Extension: 29.75 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Pewter Product Name: One Light Pendant Glass: Frosted Shipped Via: UPS Safety Listing: Wet Canopy: 4.25" sq.
Description
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 6.50 Extension: 29.75 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Pewter Product Name: One Light Pendant Glass: Frosted Shipped Via: UPS Safety Listing: Wet Canopy: 4.25" sq.

Suppliers

Company
Product
Description
Supplier Links
HSH-4LDTF-P Exterior -Hanging - 475768 - Capital Lighting, Inc.
Columbus, OH, USA
HSH-4LDTF-P Exterior -Hanging
475768
HSH-4LDTF-P Exterior -Hanging 475768
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 6.50 Extension: 29.75 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Pewter Product Name: One Light Pendant Glass: Frosted Shipped Via: UPS Safety Listing: Wet Canopy: 4.25" sq.

PRODUCT DETAILS / SPECS
Width/Dia: 5.00
Height: 6.50
Extension: 29.75
Bulb
Type: Medium
Qty: 1
Wattage: 60
Finish: Pewter
Product Name: One Light Pendant
Glass: Frosted
Shipped Via: UPS
Safety Listing: Wet
Canopy: 4.25" sq.

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 475768
Product Name HSH-4LDTF-P Exterior -Hanging
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

WFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892353 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.565m(L)
View Details