Capital Lighting, Inc. HS-14SDTWO-BZ Exterior -Wall Mt./Flush 475767

Description
PRODUCT DETAILS / SPECS Width/Dia: 13.50 Height: 6.50 Extension: 5.38 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Bronze Product Name: Two Light Wall Sconce Glass: White Opalescent Shipped Via: UPS Safety Listing: Wet
Description
PRODUCT DETAILS / SPECS Width/Dia: 13.50 Height: 6.50 Extension: 5.38 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Bronze Product Name: Two Light Wall Sconce Glass: White Opalescent Shipped Via: UPS Safety Listing: Wet

Suppliers

Company
Product
Description
Supplier Links
HS-14SDTWO-BZ Exterior -Wall Mt./Flush - 475767 - Capital Lighting, Inc.
Columbus, OH, USA
HS-14SDTWO-BZ Exterior -Wall Mt./Flush
475767
HS-14SDTWO-BZ Exterior -Wall Mt./Flush 475767
PRODUCT DETAILS / SPECS Width/Dia: 13.50 Height: 6.50 Extension: 5.38 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Bronze Product Name: Two Light Wall Sconce Glass: White Opalescent Shipped Via: UPS Safety Listing: Wet

PRODUCT DETAILS / SPECS
Width/Dia: 13.50
Height: 6.50
Extension: 5.38
Bulb
Type: Medium
Qty: 2
Wattage: 60
Finish: Bronze
Product Name: Two Light Wall Sconce
Glass: White Opalescent
Shipped Via: UPS
Safety Listing: Wet

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 475767
Product Name HS-14SDTWO-BZ Exterior -Wall Mt./Flush
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2838341 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.175m(L)
View Details
SFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details