Capital Lighting, Inc. HH-4LDTGW-VP Exterior -Hanging 475765

Description
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 7.62 Extension: 43.63 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Verdigris Patina Product Name: One Light Pendant Glass: Gold White Shipped Via: UPS Safety Listing: Damp Canopy: 4.25" sq.
Description
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 7.62 Extension: 43.63 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Verdigris Patina Product Name: One Light Pendant Glass: Gold White Shipped Via: UPS Safety Listing: Damp Canopy: 4.25" sq.

Suppliers

Company
Product
Description
Supplier Links
HH-4LDTGW-VP Exterior -Hanging - 475765 - Capital Lighting, Inc.
Columbus, OH, USA
HH-4LDTGW-VP Exterior -Hanging
475765
HH-4LDTGW-VP Exterior -Hanging 475765
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 7.62 Extension: 43.63 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Verdigris Patina Product Name: One Light Pendant Glass: Gold White Shipped Via: UPS Safety Listing: Damp Canopy: 4.25" sq.

PRODUCT DETAILS / SPECS
Width/Dia: 5.00
Height: 7.62
Extension: 43.63
Bulb
Type: Medium
Qty: 1
Wattage: 60
Finish: Verdigris Patina
Product Name: One Light Pendant
Glass: Gold White
Shipped Via: UPS
Safety Listing: Damp
Canopy: 4.25" sq.

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 475765
Product Name HH-4LDTGW-VP Exterior -Hanging
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 142115 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 314mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details