Capital Lighting, Inc. HLB-24DTWO-P Bathroom Fixtures-Three Lights 475764

Description
PRODUCT DETAILS / SPECS Width/Dia: 26.87 Height: 5.87 Extension: 7 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Pewter Product Name: Three Light Bath Vanity Light Glass: White Opalescent Shipped Via: UPS Safety Listing: Dry
Description
PRODUCT DETAILS / SPECS Width/Dia: 26.87 Height: 5.87 Extension: 7 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Pewter Product Name: Three Light Bath Vanity Light Glass: White Opalescent Shipped Via: UPS Safety Listing: Dry

Suppliers

Company
Product
Description
Supplier Links
HLB-24DTWO-P Bathroom Fixtures-Three Lights - 475764 - Capital Lighting, Inc.
Columbus, OH, USA
HLB-24DTWO-P Bathroom Fixtures-Three Lights
475764
HLB-24DTWO-P Bathroom Fixtures-Three Lights 475764
PRODUCT DETAILS / SPECS Width/Dia: 26.87 Height: 5.87 Extension: 7 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Pewter Product Name: Three Light Bath Vanity Light Glass: White Opalescent Shipped Via: UPS Safety Listing: Dry

PRODUCT DETAILS / SPECS
Width/Dia: 26.87
Height: 5.87
Extension: 7
Bulb
Type: Medium
Qty: 3
Wattage: 60
Finish: Pewter
Product Name: Three Light Bath Vanity Light
Glass: White Opalescent
Shipped Via: UPS
Safety Listing: Dry

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 475764
Product Name HLB-24DTWO-P Bathroom Fixtures-Three Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Low Bay & High Bay Lighting - 2856585 - RS Components, Ltd.
Specs
Lamp Type LED
View Details
Probay Ex2 - probay-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details