Capital Lighting, Inc. HCM-48DTWO-BZ Island/Pool Table-4 Light + 475760

Description
PRODUCT DETAILS / SPECS Width/Dia: 22.00 Height: 22.50 Length 22.50 Extension: 58.5 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Bronze Product Name: Four Light Chandelier Island Light Glass: White Opalescent Shipped Via: UPS Safety Listing: Dry Canopy: 4.25" X 10"
Description
PRODUCT DETAILS / SPECS Width/Dia: 22.00 Height: 22.50 Length 22.50 Extension: 58.5 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Bronze Product Name: Four Light Chandelier Island Light Glass: White Opalescent Shipped Via: UPS Safety Listing: Dry Canopy: 4.25" X 10"

Suppliers

Company
Product
Description
Supplier Links
HCM-48DTWO-BZ Island/Pool Table-4 Light + - 475760 - Capital Lighting, Inc.
Columbus, OH, USA
HCM-48DTWO-BZ Island/Pool Table-4 Light +
475760
HCM-48DTWO-BZ Island/Pool Table-4 Light + 475760
PRODUCT DETAILS / SPECS Width/Dia: 22.00 Height: 22.50 Length 22.50 Extension: 58.5 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Bronze Product Name: Four Light Chandelier Island Light Glass: White Opalescent Shipped Via: UPS Safety Listing: Dry Canopy: 4.25" X 10"

PRODUCT DETAILS / SPECS
Width/Dia: 22.00
Height: 22.50
Length 22.50
Extension: 58.5
Bulb
Type: Medium
Qty: 4
Wattage: 100
Finish: Bronze
Product Name: Four Light Chandelier Island Light
Glass: White Opalescent
Shipped Via: UPS
Safety Listing: Dry
Canopy: 4.25" X 10"

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 475760
Product Name HCM-48DTWO-BZ Island/Pool Table-4 Light +
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Socket Light Enclosure Light, LED - SL 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1256920 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.79 m(L)
View Details
SFD LED floodlight - flameproof floodlight with led lamps sfdl sfdel ex d iib h2 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details