Capital Lighting, Inc. HC-8-WO-AB Exterior -Post/Pier Head 475746

Description
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 18.50 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Antique Brass Product Name: One Light olumn Mount Glass: White Opalescent Shipped Via: UPS Safety Listing: Wet
Description
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 18.50 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Antique Brass Product Name: One Light olumn Mount Glass: White Opalescent Shipped Via: UPS Safety Listing: Wet

Suppliers

Company
Product
Description
Supplier Links
HC-8-WO-AB Exterior -Post/Pier Head - 475746 - Capital Lighting, Inc.
Columbus, OH, USA
HC-8-WO-AB Exterior -Post/Pier Head
475746
HC-8-WO-AB Exterior -Post/Pier Head 475746
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 18.50 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Antique Brass Product Name: One Light olumn Mount Glass: White Opalescent Shipped Via: UPS Safety Listing: Wet

PRODUCT DETAILS / SPECS
Width/Dia: 8.00
Height: 18.50
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Antique Brass
Product Name: One Light olumn Mount
Glass: White Opalescent
Shipped Via: UPS
Safety Listing: Wet

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 475746
Product Name HC-8-WO-AB Exterior -Post/Pier Head
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2235007 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details
WFLA LED Floodlight - floodlight with led lamps sfla ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details